EN
  • EN
  • DE

P-TCO-U450/12-2

Part No P-TCO-U450/12-2
Manufacturer Bourns Inc.
Catalog Temperature Sensors - PTC Thermistors
Description POLYMERIC TCO, 1210, 12V/4.5A / PTC Thermistor 1210 (3225 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Manufacturer Bourns Inc.
Packaging Reel - TR
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 1210 (3225 Metric), Concave
Supplier Device Package 1210
Base Product Number P-TCO-U
RoHS Status ROHS3 Compliant
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number P-TCO-U450/12-2CT,P-TCO-U450/12-2DKR,P-TCO-U450/12-2TR
Standard Package 3,500
Win Source Part Number 1329074-P-TCO-U450/12-2
Ultra Librarian 3D Model Ultra Librarian P-TCO-U450/12-2 CAD Model

Description

The Bourns Inc. P-TCO-U450/12-2 is a temperature sensor with a package size of 1210 (3225 Metric), Concave.

  • Mounting Type: Surface Mount
  • Resistance Tolerance: Unspecified
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Reel-TR
  • Standard Package: 3,500
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1835-A 120-A 62
Lowest to $1.6311
Murata Electronics North America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess