EN
  • EN
  • DE

4116R-2-333

Part No 4116R-2-333
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RNET - THK FILM MOLD DIP  /  33k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Bourns Inc.
Series 4100R
Package Tube
Circuit Type Bussed
Resistance (Ohms) 33k
Tolerance ±2%
Number of Resistors 15
Resistor-Ratio-Drift 50ppm/°C
Number of Pins 16
Power Per Element 125mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Dimension 0.865" L x 0.264" W (21.97mm x 6.71mm)
Height - Seated (Max) 0.185" (4.69mm)
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0010
Other Names 118-4116R-2-333
Standard Package 25
Win Source Part Number 1205088-4116R-2-333
Ultra Librarian 3D Model Ultra Librarian 4116R-2-333 CAD Model

Description

The 4116R-2-333 is a thick film bussed resistor network manufactured by Bourns, Inc. It offers a compact and efficient solution for applications requiring multiple resistors connected to a common line. The bussed configuration simplifies circuit design and reduces board space compared to using discrete resistors.

Applications:

  • Pull-Up Resistors: Commonly used as pull-up resistors in digital logic circuits.
  • Current Limiting: Used for current limiting in LED displays and other applications.
  • Voltage Dividers: Employed in voltage divider networks for sensor interfaces.
  • Digital Circuits: Used to define logic levels in digital systems.
  • Microcontroller Interfacing: Used as pull-up or pull-down resistors for microcontroller I/O pins.

Features:

  • Bussed Resistor Configuration: All resistors are connected to a common bus line.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • Compact Package: Saves valuable board space in high-density applications.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.
  • Low Profile Design: Allows for use in space-constrained applications.

Benefits:

  • Simplified Circuit Layout: Reduces the complexity of PCB layout compared to using discrete resistors.
  • Reduced Component Count: Lowers the number of components needed, simplifying assembly.
  • Increased Reliability: Provides consistent performance due to the integrated design.
  • Minimized Board Space: Saves valuable PCB space, allowing for smaller and more compact designs.
  • Cost-Effective Solution: Offers a cost-effective alternative to using individual resistors.

Additional Details:

The 4116R-2-333 has a resistance value of 33 kOhms. This particular model features 16 pins and contains 8 resistors connected to a common bus. Each resistor typically has a power rating of 0.2W, but the overall network power rating must be considered. It normally operates in a temperature range of -55°C to +125°C. The resistance tolerance is commonly ±2%, although this can vary. It is housed in a SIP (Single In-line Package) for easy mounting and space-saving integration on circuit boards.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess