EN
  • EN
  • DE
  • IT

3682S-1-102L

Part No 3682S-1-102L
Manufacturer Bourns Inc.
Catalog Value Display Potentiometers
Description VALUE DISPLAY POT 1K 2W PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kOhms
Power (Watts) 2 W
Tolerance ±3%
Adjustment Type Push Button
Number of Characters 2.0
Mounting Type Panel Mount
Size / Dimension Square - 1.050" L x 0.930" W x 1.050" H (26.67mm x 23.62mm x 26.67mm)
Termination Style Solder Lug
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574096-3682S-1-102L
Ultra Librarian 3D Model Ultra Librarian 3682S-1-102L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 50K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 50K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 5K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 500K 2W PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess