EN
  • EN
  • DE

3362P50K

Part No 3362P50K
Manufacturer Bourns Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
RoHS State Request Verification
Win Source Part Number 717234-3362P50K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3362P50K CAD Model

Description

The 3362P-503 is a single-turn trimming potentiometer manufactured by Bourns Inc. designed for circuit adjustments requiring quick and efficient tuning. With its compact design and reliable performance, it's suitable for various applications where precise resistance adjustments are needed.

Applications

  • Voltage Regulation: Adjusting voltage levels in power supplies and voltage regulators.
  • Calibration: Fine-tuning the calibration of electronic instruments.
  • Gain Control: Setting the gain in amplifier circuits.
  • Offset Adjustment: Correcting offset errors in analog circuits.
  • Filter Tuning: Adjusting the cutoff frequency of filters.

Features

  • Single-Turn Adjustment: Allows for quick and easy resistance adjustments.
  • Compact Size: Fits into small spaces on printed circuit boards.
  • Sealed Construction: Protects against dust and moisture.
  • Wide Resistance Range: Available in various resistance values.
  • High Stability: Maintains resistance value over time.

Benefits

  • Easy to Use: Single-turn design makes adjustments quick and simple.
  • Reliable Performance: Sealed construction and stable resistance ensure dependable operation.
  • Versatile: Suitable for a wide range of applications.
  • Space-Saving: Compact size allows for use in densely populated circuits.
  • Durable: Withstands environmental factors, providing long-lasting performance.

The 3362P-503 has a resistance value of 50 kOhms. It is rated for 0.5 watts of power dissipation at 70°C. The operating temperature range is from -55°C to +125°C. The adjustment is made via a slotted head screw. It's commonly used in applications where quick and simple resistance adjustments are required, such as in industrial equipment, consumer electronics, and instrumentation. This trimming potentiometer is a reliable choice for fine-tuning electronic circuits in various applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess