EN
  • EN
  • DE

3046L-1-103

Part No 3046L-1-103
Manufacturer Bourns Inc.
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 3.81MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 3.81mm (0 ~ 0.15")
Output Resistive
Actuator Type Round Shaft
Linearity ±5%
Resistance 10 kOhms
Resistance Tolerance ±20%
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -55°C ~ 125°C
Case / Package Module, Wire Leads, Threaded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593713-3046L-1-103
Ultra Librarian 3D Model Ultra Librarian 3046L-1-103 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $12.4293
Allegro MicroSystems, LLC
DIFFERENTIAL CRANKSHAFT SENSOR I
Need more? Email Us
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, TSSOP-8 PACKA
Lowest to $1.8640
Adafruit Industries LLC
SHORT FLEX SENSOR
Need more? Email Us
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, DFN-8 PACKAGE
Need more? Email Us
Alps Alpine
RESISTIVE POSITION SENSORS LINEA
Need more? Email Us
Isentek Inc.
3D Angle Sensor
Need more? Email Us
Renesas Electronics America
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess