EN
  • EN
  • DE

SMB262K

Part No SMB262K
Manufacturer Bosch Sensortec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Win Source Part Number 327794-SMB262K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMB262K CAD Model

Description

The Bosch Sensortec SMB262K is a high-performance barometric pressure sensor designed for a wide range of applications, including altitude tracking, indoor navigation, and weather forecasting. This sensor boasts high accuracy and low power consumption, making it ideal for battery-powered mobile devices and IoT applications.

Applications:

  • Altitude Tracking: Utilized in wearables such as fitness trackers and smartwatches to accurately monitor altitude changes during activities like hiking and climbing.
  • Indoor Navigation: Provides precise barometric pressure data to improve indoor positioning and navigation in smartphones and tablets.
  • Weather Forecasting: Enables accurate weather forecasting in weather stations and mobile devices by measuring atmospheric pressure changes.
  • Drones and UAVs: Aids in maintaining stable altitude control and enhancing flight performance in unmanned aerial vehicles.
  • Gaming and Augmented Reality: Enhances gaming and AR experiences by providing real-time altitude data for interactive applications.

Features:

  • High Accuracy: Delivers precise and reliable barometric pressure measurements.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Footprint: Compact package size allows for easy integration into space-constrained applications.
  • Digital Interface: Supports I2C and SPI communication protocols for seamless integration with microcontrollers.
  • Temperature Compensation: Integrated temperature sensor ensures accurate pressure readings across a wide temperature range.

Benefits:

  • Enhanced Altitude Tracking: Provides accurate altitude data for improved user experience in fitness tracking and outdoor activities.
  • Improved Indoor Navigation: Enables precise indoor positioning and navigation in buildings and shopping centers.
  • Reliable Weather Forecasting: Delivers accurate pressure data for more reliable weather predictions and alerts.
  • Extended Battery Life: Low power consumption ensures longer battery life in portable and wearable devices.
  • Easy Integration: Simple digital interface and compact size facilitate easy integration into existing systems.

Additional Details:

The Bosch Sensortec SMB262K is engineered with advanced sensor technology to ensure superior performance and reliability. It features a robust design that can withstand harsh environmental conditions, making it suitable for a wide range of applications. The sensor's digital interface simplifies integration into microcontroller-based systems, and its low power consumption minimizes battery drain. The SMB262K is commonly used in smartphones, tablets, wearables, drones, and weather stations. Its high accuracy and reliability make it a popular choice for applications requiring precise barometric pressure measurements. Additionally, the sensor incorporates sophisticated noise reduction techniques to ensure accurate readings even in noisy environments. The device also includes advanced calibration features that improve overall accuracy. The SMB262K is an excellent choice for designers looking for a compact, high-performance barometric pressure sensor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess