EN
  • EN
  • DE

BMP585

Part No BMP585
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description ABSOLUTE PRESSURE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Applications Board Mount
Operating Pressure 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Output Type I²C, I3C, SPI
Accuracy ±0.007PSI (±0.05kPa)
Voltage - Supply 1.71V ~ 3.6V
Port Style No Port
Features Standby Mode
Mounting Type Surface Mount
Package / Case 9-LGA
Supplier Device Package 9-LGA (3.25x3.25)
Ultra Librarian 3D Model Ultra Librarian BMP585 CAD Model

You May Also Be Interested in

TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3851 $50.7765
37+ $2.7776 $102.7712
56+ $2.6908 $150.6848
77+ $2.6040 $200.5080
100+ $2.5172 $251.7200
133+ $2.2568 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess