EN
  • EN
  • DE

BMP390L

Part No BMP390L
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute 10-WFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Bosch Sensortec
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Pressure Type Absolute
Operating Pressure 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Output Type I²C, SPI
Output -
Accuracy ±0.007PSI (±0.05kPa)
Voltage - Supply 1.65V ~ 3.6V
Port Size -
Port Style No Port
Features -
Termination Style PCB
Maximum Pressure -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFLGA
Supplier Device Package 10-LGA (2x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1356281-BMP390L
Ultra Librarian 3D Model Ultra Librarian BMP390L CAD Model

Description

BMP390L from Bosch Sensortec is a pressure sensor and transducer suited for designs that need compact environmental sensing for altitude estimation, indoor navigation, weather-aware devices, wearables, portable electronics, and industrial monitoring nodes. Engineers typically consider this type of component when they need reliable barometric data to improve system context, motion intelligence, or environmental awareness without adding excessive size or power burden to the design. As a Bosch Sensortec device, it is positioned for integration into modern embedded platforms, IoT products, and sensor-fusion architectures. Lifecycle status for BMP390L is currently listed as information not available, so design teams should confirm current manufacturer support and long-term availability before locking it into new programs. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer declaration, or authorized distributor compliance documentation before production release.

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess