EN
  • EN
  • DE

BMP388

Part No BMP388
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR 18.13PSIA 10LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Output Type I2C, SPI
Accuracy ±0.007PSI (±0.05kPa)
Voltage - Supply 1.65V ~ 3.6V
Port Style No Port
Termination Style SMD (SMT) Tab
Mounting Type Surface Mount
Package / Case 10-WFLGA
Supplier Device Package 10-LGA (2x2)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844288-BMP388
Ultra Librarian 3D Model Ultra Librarian BMP388 CAD Model

Description

The BMP388 is a pressure sensor/transducer designed for board mount applications.

  • Termination Style: SMD (SMT) tab
  • Packaging: Tape & Reel
  • Standard Package: 10,000 pieces
  • Output Type: I2C and SPI
  • Accuracy: ±0.007PSI (±0.05kPa)
  • Voltage Supply: 1.65V ~ 3.6V
  • Pressure Range: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
  • Measurement Type: Absolute
  • Manufacturer: Bosch Sensortec
  • Product Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $4.7401
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3026 $50.6572
53+ $1.8893 $100.1329
82+ $1.8303 $150.0846
113+ $1.7712 $200.1456
147+ $1.7122 $251.6934
196+ $1.5351 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess