EN
  • EN
  • DE
  • IT

BMA355

Part No BMA355
Manufacturer Bosch Sensortec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bosch Sensortec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819531-BMA355
Ultra Librarian 3D Model Ultra Librarian BMA355 CAD Model

Description

The BMA355 is a triaxial acceleration sensor designed for high-performance consumer and industrial applications. It provides precise acceleration measurements in three axes and features a digital interface for easy integration into embedded systems. This sensor is known for its low noise and high stability, making it suitable for demanding applications such as motion tracking and vibration monitoring.

Applications

  • Industrial Vibration Monitoring
  • Robotics and Automation
  • Navigation Systems
  • Inertial Measurement Units (IMUs)
  • Gaming Controllers

Features

  • Triaxial Acceleration Sensing: Measures acceleration in X, Y, and Z axes
  • Digital Interface: SPI digital interface for high-speed data transfer
  • Low Noise: Low noise performance for accurate measurements
  • Adjustable Measurement Ranges: Selectable acceleration ranges of ±2g/±4g/±8g/±16g
  • Temperature Stability: High temperature stability for reliable operation over a wide temperature range
  • Interrupt Features: Programmable interrupt functionality for event detection
  • Compact Size: Small package for easy integration

Benefits

  • Accurate Measurements: Low noise and high stability ensure accurate acceleration measurements
  • Versatile: Adjustable measurement ranges accommodate a wide range of applications
  • Easy Integration: Digital interface simplifies integration into embedded systems
  • Robust: High temperature stability ensures reliable operation in harsh environments
  • Event Detection: Programmable interrupt functionality enables efficient event detection

Additional Details

The BMA355 utilizes advanced sensor technology to achieve high performance and reliability. It includes built-in temperature compensation to minimize the effects of temperature variations on the measurements. The sensor also features power-saving modes to reduce power consumption in battery-powered applications. Detailed specifications, including sensitivity, bias stability, and shock resistance, are available in the product datasheet.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess