EN
  • EN
  • DE

MTB15P048

Part No MTB15P048
Manufacturer Blockmaster
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979891-MTB15P048
Categories OEM Parts(M-N)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTB15P048 CAD Model

Description

The MTB15P048 is a terminal block manufactured by Blockmaster. Terminal blocks provide a convenient and secure method for connecting electrical wires, allowing for easy distribution of power or signals. This particular model is designed for panel mounting and offers a robust solution for various industrial and commercial applications.

Applications

  • Power distribution panels: Used to distribute electrical power to various circuits within a system.
  • Control cabinets: Provides connection points for control wiring in industrial control systems.
  • HVAC systems: Connects wiring for heating, ventilation, and air conditioning equipment.
  • Lighting systems: Facilitates the wiring connections for lighting fixtures and control circuits.
  • Telecommunications equipment: Used in telecommunication infrastructure for connecting signal and power wires.

Features

  • Panel mounting: Designed for secure installation within panels or enclosures.
  • Multiple terminals: Provides numerous connection points for various wires.
  • Durable construction: Built with robust materials to withstand harsh industrial environments.
  • Secure wire connections: Ensures reliable electrical contact and prevents accidental disconnections.
  • Clearly marked terminals: Simplifies wiring and reduces the risk of errors.

Benefits

  • Simplified wiring: Streamlines the process of connecting and organizing electrical wires.
  • Reduced wiring errors: Clear terminal markings minimize the chance of incorrect connections.
  • Improved safety: Secure wire connections prevent accidental disconnections and electrical hazards.
  • Easy maintenance: Allows for convenient access to wiring for troubleshooting and repairs.
  • Increased reliability: Durable construction ensures long-lasting performance in demanding environments.

Additional Details

The MTB15P048 likely features a specific voltage and current rating that should be carefully considered when selecting the appropriate terminal block for an application. The number of poles (connection points) is also a key specification to verify. The physical dimensions and mounting hole patterns are important for ensuring compatibility with the panel or enclosure. The material used in the terminal block construction (e.g., Polyamide, UL94V-0 rated) impacts its ability to withstand heat and flammability requirements. It is essential to consult the Blockmaster datasheet for the MTB15P048 to obtain detailed electrical and mechanical specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess