EN
  • EN
  • DE

SMP6-UWDW

Part No SMP6-UWDW
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED WARM WHITE DIFF 6PLCC SMD / White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color White, Warm
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 4000mcd
Lens Style Round with Flat Top
Lens Size 4.00mm Dia
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 60mA
Viewing Angle 140°
Mounting Type Surface Mount
Wavelength - Dominant 4500K
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-PLCC
Size / Dimension 5.00mm L x 5.00mm W
Height (Max) 1.50mm
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 896283-SMP6-UWDW
Ultra Librarian 3D Model Ultra Librarian SMP6-UWDW CAD Model

Description

The 896283-SMP6-UWDW is a white, warm LED indication component from Bivar Inc.

  • Size: 5.00mm L x 5.00mm W
  • Viewing Angle: 140°
  • Lens Color: Yellow
  • Transparency: Diffused
  • Millicandela Rating: 4000mcd
  • Forward Voltage: 3.3V
  • Test Current: 60mA
  • Dominant Wavelength: 4500K
  • Height: 1.50mm
  • Mounting: Surface Mountable
  • Package: 6-SMD, J-Lead
  • Supplier Device Package: 6-PLCC
  • Lens Style: Round with a flat top
  • Ideal For: Optoelectronics applications
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Lowest to $0.3269
Citizen
Lowest to $0.0497
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Lowest to $0.3754
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess