EN
  • EN
  • DE

PM53-BC

Part No PM53-BC
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description INDICATOR LED RED/GREEN PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green, Red
Lens Color White
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V Green, 2V Red
Current 30mA Green, 30mA Red
Panel Cutout Shape Round
Panel Cutout Dimensions 0.25" (6.35mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Wavelength - Peak 568nm Green, 625nm Red
Viewing Angle 40°
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567661-PM53-BC
Ultra Librarian 3D Model Ultra Librarian PM53-BC CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Schneider Electric
30MM PILOT LIGHT NO LIGHT MODULE
Need more? Email Us
Schneider Electric
HARMONY XVL, PILOT LIGHT, PLASTI
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM SK +OPTIONS
Need more? Email Us
EAO
INDICATOR-ELEMENT PCB
Need more? Email Us
Schurter Inc.
LED REFLECT INTERNAL 24V 5MM RED
Need more? Email Us
Apem Inc.
INDICATOR 24V 8MM PROMINENT YEL
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess