EN
  • EN
  • DE

PM3GDLW19.0-NS

Part No PM3GDLW19.0-NS
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED ASSY PNL 3MM GRN DIFF LENS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 1.9V
Current 5mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.16" (4.06mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 4mcd
Wavelength - Peak 585nm
Viewing Angle 45°
Termination Style Wire Leads - 19" (482.60mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567632-PM3GDLW19.0-NS
Ultra Librarian 3D Model Ultra Librarian PM3GDLW19.0-NS CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
INDICATOR 8MM FIXED GRN 24V SLDR
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM SK +OPTI
Need more? Email Us
EAO
ACTUATOR, 8 MM, 9,5 MM, ROUND,
Need more? Email Us
Apem Inc.
INDICATOR 24V 12MM PROMINENT YEL
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Schneider Electric
HARMONY XB5, PILOT LIGHT, PLASTI
Need more? Email Us
EAO
INDICATOR-ACTUATOR NEUTRAL
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
EAO
INDICATOR SCH 24X36
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess