EN
  • EN
  • DE

MPC8-2RD12V

Part No MPC8-2RD12V
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT 12V RED 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lamp Color Red
Lens Transparency Diffused
Voltage 12V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Style Round with Domed Top
Millicandela Rating 310mcd
Wavelength - Peak 625nm
Viewing Angle 45°
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP54
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567609-MPC8-2RD12V
Ultra Librarian 3D Model Ultra Librarian MPC8-2RD12V CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB5, PILOT LIGHT, PLASTI
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
EAO
INDICATOR-ELEMENT PCB
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
EAO
ACTUATOR, 8 MM, 9,5 MM, ROUND,
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM TYPE K +OP
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM SK +OPTIONS
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess