EN
  • EN
  • DE

H-178C-LP

Part No H-178C-LP
Manufacturer Bivar Inc.
Catalog Optoelectronics Accessories
Description LED HOLDER RA 5MM 2LD NYL BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type LED - Holder
For Use With/Related Products 3mm, T-1 LED
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567379-H-178C-LP
Ultra Librarian 3D Model Ultra Librarian H-178C-LP CAD Model

Description

N

You May Also Be Interested in

Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 50MBAUD
Lowest to $52.3881
Carling Technologies
DIMMER CONTROL
Need more? Email Us
Schurter Inc.
HOLDER 2ER BLOCK R/A GREEN/RED
Lowest to $8.6830
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Ledil
BASE PART RND 1POS 50MM D 10MM H
Lowest to $7.0767

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess