EN
  • EN
  • DE

ELM29253GDL

Part No ELM29253GDL
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description Vertical Led Assembly, 0.925 In. Length, 3 Mm Green Led W\ Diffused Lens, Black Pvc Alloy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Current 7 mA
Element Configuration Single
Lens Style Diffused, Tinted
Luminous Intensity 4 mcd
Mount Through Hole
RoHS Compliant
Viewing Angle 35 °
Voltage Rating 2.1 V
Win Source Part Number 970642-ELM29253GDL
Categories Optics - LEDs - Light Pipes
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELM29253GDL CAD Model

Description

The ELM29253GDL is a green LED from Bivar Inc. The LED is from Bivar Inc.

  • Supply and Demand Status: short
  • Popularity Rating: low
  • Lens Style: diffused, tinted
  • Viewing Angle: 35 degrees
  • Luminous Intensity: 4 mcd

You May Also Be Interested in

CreeLED, Inc.
LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Need more? Email Us
Citizen
Lowest to $1.5600
Everlight Electronics Co Ltd
LED BLUE CLEAR 2PLCC SMD / Blue 468nm LED Indication - Discrete 3.1V 2-LCC (J-Lead)
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR SMD BOTTOM ENTRY / Red 633nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Lowest to $0.2727
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD / Infrared (IR) Emitter 860nm 1.65V 1A 205mW/sr @ 1A 120° 2-SMD, Gull Wing
Need more? Email Us
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us
Bivar Inc.
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 2PLCC SMD / Red 633nm LED Indication - Discrete 2V 2-PLCC
Lowest to $0.1235

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess