EN
  • EN
  • DE

SRS-2-5MM

Part No SRS-2-5MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #6
Diameter - Inside 0.125" (3.18mm) 1/8"
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.197" (5.00mm)
Length - Overall 0.197" (5.00mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-2
Other Names Q6054357A
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275572-SRS-2-5MM
Ultra Librarian 3D Model Ultra Librarian SRS-2-5MM CAD Model

Description

The SRS-2-5MM, manufactured by Bivar Inc., is a rigid LED spacer designed to elevate and secure LEDs on printed circuit boards (PCBs). This particular model features a 5mm standoff height. It is part of Bivar's extensive range of LED mounting solutions, known for their precision and reliability.

Applications

  • Elevating LEDs on PCBs to ensure proper alignment with front panel openings.
  • Providing consistent spacing between LEDs and other components to prevent shorts and overheating.
  • Creating uniform height for multiple LEDs in an array.
  • Used in electronic devices where visual indication is needed, such as consumer electronics, industrial controls, and instrumentation.
  • Prototyping and development of new electronic products.

Features

  • Rigid construction: Maintains a consistent standoff height.
  • Precise dimensions: Ensures accurate LED positioning.
  • Durable material: Typically made from nylon or similar plastic for insulation and mechanical strength.
  • Easy to use: Simplifies LED mounting and soldering.
  • Lightweight: Adds minimal weight to the PCB assembly.

Benefits

  • Improved LED alignment: Ensures consistent visual appearance and optimal light output.
  • Reduced assembly time: Simplifies the LED mounting process, saving time and labor costs.
  • Enhanced reliability: Prevents stress on LED leads, reducing the risk of failure.
  • Better thermal management: Creates space for air circulation around the LED, helping to dissipate heat.
  • Professional appearance: Provides a clean and organized look to the PCB assembly.

Additional Details

The SRS-2-5MM is typically made from UL 94V-0 rated nylon, providing excellent flame retardancy. It is designed for through-hole mounting of standard LEDs with 5mm diameter. The spacer's design ensures a secure fit and prevents the LED from tilting or moving during soldering. The 5mm standoff height is ideal for applications where a moderate amount of clearance is required between the LED and the panel or other components. It contributes to the overall durability and longevity of electronic assemblies.

You May Also Be Interested in

Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
RAF Electronic Hardware
SMTSO-M2-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.0187
RAF Electronic Hardware
SMTSO-M3-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
Harwin Inc.
ROUND SPACER M3 NYLON 5MM
Lowest to $0.4657
RAF Electronic Hardware
SMTSOB-M25-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $3.4926
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
RAF Electronic Hardware
SMTSO-M25-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, M2.5 datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess