EN
  • EN
  • DE

SM0805HCL

Part No SM0805HCL
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0805 SMD / Red 631nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 11.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.40mm x 1.20mm
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 2mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 631nm
Wavelength - Peak 645nm
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 2.00mm L x 1.20mm W
Height (Max) 0.80mm
Base Product Number SM0805
Other Names 492-2281-6,492-2281-2,492-2281-1,SM0805HCL,492-2281,492-2281
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242316-SM0805HCL
Ultra Librarian 3D Model Ultra Librarian SM0805HCL CAD Model

Description

The SM0805HCL is a Red LED Indication - Discrete optoelectronic component from Bivar Inc.

  • Package: 0805 (2012 Metric)
  • Lens Style: Rectangle with flat top
  • Lens Size: 1.40mm x 1.20mm
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Viewing Angle: 130 degrees
  • Wavelength - Dominant: 631nm
  • Peak Wavelength: 645nm
  • Millicandela Rating: 11.5mcd
  • Forward Voltage: 1.9V
  • Test Current: 2mA
  • Height: 0.80mm
  • Mounting Type: SMD (SMT)
  • Packaging: Tape and Reel

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess