EN
  • EN
  • DE

SM0605BC-R/B

Part No SM0605BC-R/B
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED BLUE/RED CLEAR 0605 SMD / Blue, Red 470nm Blue, 625nm Red LED Indication - Discrete 3.3V Blue, 2V Red 0605 (1613 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Blue, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 145mcd Blue, 225mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 3.3V Blue, 2V Red
Current - Test 20mA Blue, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 470nm Blue, 625nm Red
Wavelength - Peak 468nm Blue, 630nm Red
Package / Case 0605 (1613 Metric)
Supplier Device Package 0605
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.85mm
Base Product Number SM0605
Other Names 492-2275-6,492-2275-2,492-2275-1
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242347-SM0605BC-R/B
Ultra Librarian 3D Model Ultra Librarian SM0605BC-R/B CAD Model

Description

The SM0605BC-R/B is an optoelectronic component from Bivar Inc. that is part of the LED Indication - Discrete category. This component comes in a tape and reel package with a standard package of 4,000.

  • Configuration: Independent
  • Viewing Angle: 120 degrees
  • Lens: Colorless, clear
  • Millicandela Rating: 145mcd (blue) and 225mcd (red)
  • Forward Voltage: 3.3V (blue), 2V (red) @ 20mA
  • Dominant Wavelength: 470nm (blue), 625nm (red)
  • Peak Wavelength: 468nm (blue), 630nm (red)
  • Height: 0.85mm
  • Dimension: 1.60mm L x 1.50mm W
  • Lens Style: Rectangle, 1.50mm x 1.00mm

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess