EN
  • EN
  • DE

SM0603UV-395

Part No SM0603UV-395
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 400NM 100MA 603 / Ultraviolet (UV) Emitter 395nm ~ 400nm 3.4V 25mA 130° 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 25mA
Wavelength 395nm ~ 400nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Base Product Number SM0603
Other Names SM0603UV395,492-1949-6,492-1949-1,492-1949-2
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242391-SM0603UV-395
Ultra Librarian 3D Model Ultra Librarian SM0603UV-395 CAD Model

Description

The SM0603UV-395 is an ultraviolet (UV) LED emitter that belongs to the optoelectronics category.

  • View: Top-view
  • Package: Tape and reel
  • Standard Package: 4,000 LED emitters
  • Maximum DC Forward Current: 25mA
  • Viewing Angle: 130°
  • Voltage Forward (Vf): 3.4V
  • Wavelength: 395nm to 400nm
  • Package/Case: 0603 (1608 metric)
  • Operating Temperature Range: -30°C to 80°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess