EN
  • EN
  • DE

SLP3-400-100-R

Part No SLP3-400-100-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RIGID CLEAR 3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Lens Style Round with Domed Top
Lens Size 3mm
Base Product Number SLP3-400
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237976-SLP3-400-100-R
Ultra Librarian 3D Model Ultra Librarian SLP3-400-100-R CAD Model

Description

The SLP3-400-100-R is a rigid light pipe designed for optoelectronics applications. It is made of clear material and has a round lens style with a domed top.

  • Product: SLP3-400-100-R
  • Application: Optoelectronics
  • Material: Clear
  • Lens Style: Round with Domed Top
  • Lens Size: 3mm
  • Configuration: Single
  • Package Quantity: 100 pieces
  • Package Type: Bag
  • Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess