The SST39SF010-90-4C-WH is a 1 Mbit (128K x 8) Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's a CMOS flash memory device fabricated with SST's proprietary, high-performance SuperFlash technology. This device is used for storage in a variety of embedded systems.
Applications
- Embedded systems.
- Data storage.
- Code storage.
- Firmware storage.
- Microcontroller program memory.
- Networking equipment.
Features
- 1 Mbit (128K x 8) memory organization.
- Single 5.0V read and write operations.
- Superior reliability.
- Low power consumption.
- Fast read access time of 90 ns.
- Sector Erase capability.
- Chip Erase capability.
- JEDEC standard pinout.
Benefits
- Provides non-volatile storage for embedded systems.
- Offers fast read access for efficient code execution.
- Reduces power consumption, extending battery life in portable applications.
- Simplifies memory management with sector and chip erase functions.
- Ensures data integrity and long-term data retention.
Additional Details
The SST39SF010-90-4C-WH features a typical endurance of 100,000 cycles. The data retention is typically 100 years. The operating temperature range is typically 0°C to +70°C (Commercial). The package is a 32-pin PDIP, PLCC, or TSOP. The device supports both read and write operations with a single 5.0V power supply. It is crucial to consult the manufacturer's datasheet for precise specifications regarding timing parameters, voltage levels, and other critical design considerations.