EN
  • EN
  • DE

SLP3-350-100-R

Part No SLP3-350-100-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RIGID CLEAR 3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Lens Style Round with Domed Top
Lens Size 3mm
Base Product Number SLP3-350
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237977-SLP3-350-100-R
Ultra Librarian 3D Model Ultra Librarian SLP3-350-100-R CAD Model

Description

The 1237977-SLP3-350-100-R is a light pipe from Bivar Inc. It belongs to the SLP-3 series and features a rigid type design.

  • Product: 1237977-SLP3-350-100-R
  • Manufacturer: Bivar Inc.
  • Series: SLP-3
  • Type: Rigid
  • Color: Clear
  • Package: Bag
  • Package Quantity: 100 pieces
  • Lens Style: Round with Domed Top
  • Lens Size: 3mm
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9985
  • Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
Enhanced Optical Power Led (aton )
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess