EN
  • EN
  • DE

SLP3-150-200-R

Part No SLP3-150-200-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RA .150" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SLP3
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 5.08mm
Base Product Number SLP3-150
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237963-SLP3-150-200-R
Ultra Librarian 3D Model Ultra Librarian SLP3-150-200-R CAD Model

Description

The SLP3-150-200-R is a rigid light pipe designed for optoelectronic applications.

  • Series: SLP3
  • Lens Style: Round with a domed top
  • Color: Clear
  • Package: Bag
  • Quantity: 100 pieces
  • Configuration: Single
  • Mounting: Board mounted, press fit, or right angle mounted
  • Lens Size: 5.08mm
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 3926.90.9985
  • Manufacturer: Bivar Inc.
  • Base product number: SLP3-150
  • Product Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess