EN
  • EN
  • DE

SLM3505GC

Part No SLM3505GC
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY 0.35" 5MM GRN WATER CLR / LED Circuit Board Indicator LED Circuit Board Indicator Single Green Clear 2.1V 150mA Round with Domed Top 5mm, T-1 3/4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Product Status Obsolete
Color Green
Wavelength - Peak 568nm
Configuration Single
Current 150mA
Millicandela Rating 40mcd
Viewing Angle 35°
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238264-SLM3505GC
Ultra Librarian 3D Model Ultra Librarian SLM3505GC CAD Model

Description

The SLM3505GC LED is a single configuration, green-colored LED with a viewing angle of 35° and a millicandela rating of 40mcd.

  • Wavelength Peak: 568nm
  • Voltage Rating: 2.1V
  • Current: 150mA
  • Lens Type: Clear
  • Lens Style: Round with a Domed Top
  • Lens Size: 5mm, T-1 3/4
  • HTSUS: 8541.41.0000
  • Packaging: Tray
  • Status: Obsolete
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730
Broadcom Limited
LED Uni-Color Green 565nm 2-Pin T-1 Bag / LED 3MM GAP DIFF GRN RA HOUSING
Lowest to $0.4066
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Broadcom Limited
LED LT BAR 8.89X3.81MM DUAL GRN
Lowest to $6.7093
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Dialight
LED PRISM 2MM RT ANG GREEN SMT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess