EN
  • EN
  • DE

SLM2505HDL

Part No SLM2505HDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238278-SLM2505HDL
Ultra Librarian 3D Model Ultra Librarian SLM2505HDL CAD Model

Description

The SLM2505HDL is an optoelectronic circuit board indicator from Bivar Inc.

  • Package: Bag
  • Standard Package: 100 pcs
  • Status: Obsolete
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Visual Indication: Circuit boards, arrays, light bars, and bar graphs
  • HTSUS Code: 8541.41.0000
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to $5.1378
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Dialight
LED PRISM 3MM RND RD,GN,BLU SMD
Lowest to $37.8390
Broadcom Limited
LED LT BAR 8.89X3.81MM DUAL GRN
Lowest to $6.7093
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess