EN
  • EN
  • DE

SLM-150

Part No SLM-150
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED MT SR VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Bivar Inc.
Series SLM
Package Bag
Product Status Active
Color Black
Length 0.150" (3.81mm)
LED T1, T1 3/4
Material Nylon
Base Product Number SLM-150
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1238021-SLM-150
Ultra Librarian 3D Model Ultra Librarian SLM-150 CAD Model

Description

The SLM-150 is a black nylon spacer/standoff designed for optoelectronic applications and manufactured by Bivar Inc.

  • Length: 0.150" (3.81mm)
  • Package Quantity: 100 pieces
  • Series: SLM
  • LED Compatibility: T1, T1 3/4 LEDs
  • Material: Nylon
  • Status: Active
  • Color: Black

You May Also Be Interested in

Bivar Inc.
LED HOLDER 2-3 LEAD LEDS PVC BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Keystone Electronics
LED HOLDER TRI-LEAD PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess