EN
  • EN
  • DE

S-450-CI

Part No S-450-CI
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE ANTISTAT 4.5X.078 BLK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series STAT-O-GIDE™
Package Box
Product Status Obsolete
Accessory Type Nylon, Snap-In Mount, 4.500" (114.30mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314255-S-450-CI
Ultra Librarian 3D Model Ultra Librarian S-450-CI CAD Model

Description

The 1314255-S-450-CI is a card guide accessory from Bivar Inc.

  • Series: STAT-O-GIDE™
  • PC Board Thickness: 1/16 inch (1.6mm)
  • Length: 4.500 inches (114.30mm)
  • Material: Nylon
  • Standard Package: 100 pcs
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9985
  • MSL: 1 (Unlimited Shelf Life)

You May Also Be Interested in

Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 7.5" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 6.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 7"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE FR 12X0.078" RUST
Lowest to $7.9718
Bivar Inc.
CARD GUIDE SNAP 4.51LX.075SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 3.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE FR 11X0.078" RUST
Lowest to $5.5556
Bivar Inc.
CARD GUIDE SNAP-IN 8"L, 0.102" S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess