EN
  • EN
  • DE

S-250-CI

Part No S-250-CI
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE ANTISTAT 2.5X.078 BLK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series STAT-O-GIDE™
Package Box
Product Status Obsolete
Accessory Type Nylon, Snap-In Mount, 2.500" (63.50mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314256-S-250-CI
Ultra Librarian 3D Model Ultra Librarian S-250-CI CAD Model

Description

The STAT-O-GIDE™ series card guides from Bivar Inc. are a reliable choice for your enclosure and rack applications.

  • Design: Snap-In Mount
  • Material: Nylon
  • Length: 2.500 inches (63.50mm)
  • PC Board Thickness: 1/16 inch (1.6mm)
  • Standard Package: 100 pieces
  • Status: Obsolete
  • REACH Status: Vendor Undefined
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Bivar Inc.
CARD GUIDE COND INSERT 10" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 3.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 6" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE PRESS-IN BLACK 7.0"
Need more? Email Us
Vector Electronics
CASSETTE 3UX220 X 42HP
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 3"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 6.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 11" NAT NYL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess