EN
  • EN
  • DE

RLP4-200-500

Part No RLP4-200-500
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description RIGHT ANGLE LIGHT PIPE, 2.8MM / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Manufacturer Bivar Inc.
Packaging Bag
Color Clear
Configuration 4 Wide
Type Rigid
Mounting Board Mount, Snap-In, Right Angle
Lens Style Round with Flat Top
Lens Size 2.8mm
Base Product Number RLP4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number RLP4200500,492-1471
Standard Package 100
Win Source Part Number 1331863-RLP4-200-500
Ultra Librarian 3D Model Ultra Librarian RLP4-200-500 CAD Model

Description

The Bivar Inc. RLP4 series light pipe is a clear, rigid, and snap-in board mount accessory.

  • Configuration: Right angle
  • Lenses: 4 wide
  • Lens Shape: Round
  • Lens Top: Flat
  • Lens Size: 2.8mm
  • Standard Package: 100
  • ECCN: EAR99
  • ROHS3 Compliant: Yes

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess