EN
  • EN
  • DE

PLTR2-500-PR1

Part No PLTR2-500-PR1
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RIGID SINGLE 3.5MM / Light Pipe Single Clear Rigid Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series PLTR2
Package Bag
Color Clear
Configuration Single
Type Rigid
Mounting Type Panel Mount
Lens Style Round with Domed Top
Lens Size 3.5mm
Base Product Number PLTR2
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1341375-PLTR2-500-PR1
Ultra Librarian 3D Model Ultra Librarian PLTR2-500-PR1 CAD Model

Description

The PLTR2-500-PR1 is a rigid light pipe that comes in a clear color and a single configuration.

  • Color: Clear
  • Configuration: Single
  • Lens Style: Round with Domed Top
  • Lens Size: 3.5mm
  • Mounting Type: Panel Mount
  • Package: Bag
  • Standard Package: 100
  • MSL Level: 1 (Unlimited)
  • Category: Optoelectronics-Light Pipes
  • Manufacturer: Bivar Inc.
  • Base Product Number: PLTR2

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
SunLED
LED RGB CLEAR 4PLCC SMD / Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing
Lowest to $1.0187
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess