EN
  • EN
  • DE

PLP1-375-F

Part No PLP1-375-F
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE T1 .375 FLAT PNL MNT / Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Manufacturer Bivar Inc.
Packaging Bulk
Color Clear
Configuration Single
Type Rigid
Mounting Panel Mount, Press Fit, Rear
Lens Style Round with Flat Top
Lens Size 3mm
Base Product Number PLP1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number PLP1-375-F-ND,492-1188,PLP1375F
Standard Package 100
Win Source Part Number 1331864-PLP1-375-F
Ultra Librarian 3D Model Ultra Librarian PLP1-375-F CAD Model

Description

The Bivar Inc. PLP1-375-F is a clear Optics - Light Pipe from the PLP1 series.

  • Light Pipe Type: Rigid
  • Mounting: Panel mounted, press-fit
  • Configuration: Rear
  • Package: Bulk
  • Standard Package: 100
  • Configuration: Single
  • Lens Style: Round with a flat top
  • Lens Size: 3mm
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985
  • Base Product Number: PLP1
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess