EN
  • EN
  • DE

940-10MM

Part No 940-10MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER NYLON 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Diameter - Inside 0.063" (1.60mm)
Diameter - Outside 0.156" (3.96mm) 5/32"
Between Board Height 0.394" (10.00mm)
Length - Overall 0.394" (10.00mm)
Material Nylon
Color Natural
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507686-940-10MM
Ultra Librarian 3D Model Ultra Librarian 940-10MM CAD Model

Description

N

You May Also Be Interested in

RAF Electronic Hardware
SMTSO-3.6-6ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $4.3657
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 1MM / Round Standoff Threaded M2x0.4 Steel 0.039" (1.00mm)
Lowest to $1.0451
Keystone Electronics
ROUND SPACER #6 BRASS 1/4"
Need more? Email Us
Keystone Electronics
HEX STANDOFF #4-40 ALUMINUM 7/8" / Hex Standoff Threaded #4-40 Aluminum 0.875" (22.23mm) 7/8"
Need more? Email Us
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 8MM
Lowest to $0.7277
RAF Electronic Hardware
SMTSO-M3-6ET PEM Standoffs & Spacers SMT STANDOFF, M3 datasheet, inventory, & pricing.
Lowest to $0.8732
RAF Electronic Hardware
SMTSO-632-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.4553
RAF Electronic Hardware
SMTSOB-M25-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $3.4926
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess