EN
  • EN
  • DE

3HD-S

Part No 3HD-S
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED TH 3MM 2LD HER 635NM DFF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 30mcd
Lens Style Round with Domed Top
Lens Size 3.10mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 40°
Mounting Type Through Hole
Wavelength - Peak 625nm
Case / Package Radial
Supplier Device Package T-1 (3mm)
Height (Max) 4.50mm;5;9;7;10;8;3;4;2;3;1;1528;209;2007;2460;475;1050;492;516;2661;1642;90;350;1948;5242;1080;1601;600039;4544;2832;3147;480;107;448;1830;5942;602401;289;754;1927;602128;160;67;4491;1125;3372;39;488;5817;6049;602315;2234;3818;10;1778;1516;3970;1715;846;1510;1261;1597;897;425;1855;3010;1568;404;1497;264;365;2835;2679;751;28;732;5962;5859;818;0;53522;93141;131019;91606;91607;6290;7719;16840;16841;16842;16865;56423;16863;16843;16844;16864;16845;16852;16850;65414;16846;6354;6355;352;16851;16849;7762;95128;91608;128450;33883;5811;119469;9874;15244;14807;2084;7857;118500;13379;1926;56434;10693;19533;7944;56424;5844;15144;68384;13247;56425;81526;73052;36311;50035;8001;2088;49540;49541;16587;54358;56435;19905;43106;16675;16682;16683;26301;126621;16774;16775;16777;16778;88799;54359;54360;11259;31146;31147;93762;93763;93764;93765;93766;93767;86701;93768;93769;93770;93771;93772;93773;110566;110567;110563;93011;88661;88659;88662;88660;62456;104900;93774;86696;86695;86698;93775;86702;114078;114079;114080;96004;61468;74346;74347;80291;110564;110807;86697;86694;70577;70578;61469;75337;90131;104824;104829;104826;104827;104823;104825;104836;104834;104832;104831;104828;104833;104835;104830;104839;106193;106202;106188;106187;90132;106184;103321;103322;103323;103324;103325;103326;103327;103328;104838;104837;96946;103329;103330;103331;103332;103333;103334;103335;119073;112158;112161;112160;112157;112155;90133;90134;90135;90136;90137;106192;90138;106186;90139;90140;106174;106183;106180;90141;106204;90142;106194;106197;106198;90143;90144;90145;106200;106203;106199;106196;106181;106178;106182;106177;106176;90146;90147;90148;90149;90150;106185;90151;90152;106195;106190;106189;106191;106327;66470;124182;124183;83185;115846;8730;9931;25568;19904;111489;129744;129499;51707;51709;51710;51668;136608;140060;140061;62421;127364;118832;118834;115062;20312;62447;62446;62453;62452;62435;53176;53177;53178;53179;53180;53182;53190;53183;53184;53185;108036;53186;53187;53188;53189;53191;111493;111509;111491;111494;43657;111506;111501;50539;47346;119015;111492;110946;111495;111006;56952;110947;121971;111502;56951;111490;111498;56949;111007;47347;110949;59945;111004;111507;47348;110948;111505;134450;134451;47349;111503;111500;31054;140015;111508;140016;140017;56953;111497;134454;111504;47354;111488;77302;111487;111484;140018;111485;111486;134449;47350;111482;47351;111496;30543;111483;30544;140019;140020;140021;56959;56954;56955;140022;56956;111005;56957;111499;47352;49007;140014;134452;50315;110950;123338;43218;16798;16799;43104;43220;49538;95826;50547;99849;99850;74359;90327;95912;8291;136652;134453;53274;62461;62460;77947;77946;62425;62426;109072;62429;62427;77141;30477;109069;112156;112154;112159;34507;19900;25662;109740;109732;109735;109737;101013;101012;101011;101014;41054;28467;50962;20311;62449;62440;1237;132277;44847;7031;56114;75141;55340;49738;112693;79887;86708;86692;110565;17001;62939;17080;17081;61463;61464;62940;61465;61466;111511;98507;86699;98509;110951;61467;61470;61471;86693;88664;86700;110561;110562;96027;17294;86691;45663;117196;110809;98508;105345;105344;129121;129122;129108;125110;129124;129123;59952;15434;59953;61555;77155;65717;77153;77154;44926;59956;59957;59958;59959;59962;59963;59964;59395;59965;59966;59967;59968;59969;59970;59971;75476;107395;119649;59972;59973;59974;119650;119651;59975;59976;59977;59978;92289;59979;59980;59954;59955;49539;58140;48886;127194;138550;127195;135981;138549;44738;67745;67746;67747;67748;6774
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568149-3HD-S
Ultra Librarian 3D Model Ultra Librarian 3HD-S CAD Model

Description

N

You May Also Be Interested in

Citizen
Lowest to $0.3269
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Lowest to $0.3754

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess