EN
  • EN
  • DE

3GDL-F

Part No 3GDL-F
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN DIFFUSED T-1 T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Configuration Standard
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 4mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 2mA
Viewing Angle 35°
Mounting Type Through Hole
Wavelength - Peak 568nm
Case / Package Radial
Supplier Device Package T-1
Height (Max) 5.30mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568138-3GDL-F
Ultra Librarian 3D Model Ultra Librarian 3GDL-F CAD Model

Description

N

You May Also Be Interested in

Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess