EN
  • EN
  • DE

3BC-3-F

Part No 3BC-3-F
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED DIFFUSED T-1 T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 30mcd Green, 30mcd Red
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 40°
Mounting Type Through Hole
Wavelength - Peak 568nm Green, 625nm Red
Case / Package Radial - 3 Leads
Supplier Device Package T-1
Height (Max) 5.30mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568134-3BC-3-F
Ultra Librarian 3D Model Ultra Librarian 3BC-3-F CAD Model

Description

N

You May Also Be Interested in

Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess