EN
  • EN
  • DE

301-150

Part No 301-150
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT RECT CAPACITORS 0.150\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Rectangular
Usage Capacitors
Material Nylon
Color Natural
Length 0.270" (6.86mm)
Width 0.125" (3.18mm) 1/8”
Height 0.150" (3.81mm)
Package Bag
Supply and Demand Status Limited
Win Source Part Number 1516214-301-150
Ultra Librarian 3D Model Ultra Librarian 301-150 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
MOUNT RECT CAPACITORS 0.120\
Need more? Email Us
RAF Electronic Hardware
METRIC PANEL SCREW RETAINERPLAIN
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.040\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.350\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.250\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-247 0.250\
Need more? Email Us
Thomas & Betts
Adapter,1in.NPT To AN-MS 20,22,
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.075\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.125\
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess