EN
  • EN
  • DE

1.8AD

Part No 1.8AD
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED AMBER DIFFUSED 1.8MM T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Amber
Configuration Standard
Lens Color Amber
Lens Transparency Diffused
Millicandela Rating 20mcd
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 50°
Mounting Type Through Hole
Wavelength - Peak 605nm
Case / Package Radial
Supplier Device Package 1.8mm Discrete LED
Height (Max) 3.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568131-1.8AD
Ultra Librarian 3D Model Ultra Librarian 1.8AD CAD Model

Description

N

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.1640
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess