EN
  • EN
  • DE

L101S221LF

Part No L101S221LF
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 220 Ohm 2% 1W ±100ppm/C BUS Conformal Coated 10-Pin SIP Pin Thru-Hole Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Conformal
Circuit Type Bussed
Depth 2.5 mm
Height 4.95 mm
Length 25.4 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 10
Number of Resistors 9
Number of Terminals 10
Packaging Bulk
Power Rating 1 W
Radiation Hardening No
Resistance 220 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Terminal Pitch 2.54 mm
Termination Pin
Tolerance 2 %
Voltage Rating 100 V
Width 2.41 mm
Win Source Part Number 1009803-L101S221LF
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L101S221LF CAD Model

Description

The 1009803-L101S221LF from Bi technologies is a resistor network that has 9 resistors and 10 terminals.

  • Number of Resistors: 9
  • Number of Terminals: 10
  • Power Rating: 1 W
  • Resistance: 220 Ω
  • Tolerance: 2%
  • Circuit Type: Bussed
  • Mounting Type: Through-Hole
  • Supply and Demand: Shortage
  • RoHS Compliance: Compliant
  • Operating Temperature (Max): 125 °C
  • Operating Temperature (Min): -55 °C

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess