Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 880110-LTF
Ultra Librarian 3D Model Ultra Librarian LTF CAD Model

Description

The 880110-LTF is an electronic component manufactured by Belden Inc.

  • Category: Uncategorized - Unclassified
  • Product Status: Active
  • Package: Bulk
  • Standard Package: 25 pieces
  • HTSUS Code: 0000.00.0000
  • MSL: Not Applicable

You May Also Be Interested in

Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
ECAD model for 26800B-371-ESD
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
ECAD model for 6041-18.5OZ-CAN
Skyworks Solutions Inc.
IC REG BUCK 1.2V 1.5A 8FTDFN / 3MHz, Fast Transient 1.5A Step-Down Converter in 2mm x 2mm Package
Lowest to $2.1020
ECAD model for AAT2113AIXS-0.6-T1
Hammond Manufacturing
RACK HARDWARE / Rail Depth Adapter Kit, Black, 1.75In Length, 4In Depth, In Height
Need more? Email Us
ECAD model for RDA1U4
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
CLIFF Electronic Components Ltd
QT1 EURO PLUG 2M 5A FUSE
Need more? Email Us
ECAD model for CL1860
Omron
CONVERTER CURRENT 1-80A FOR SAO / Current Converters For Solid-state, Plugin Current Sensor
Need more? Email Us
ECAD model for SET-3A
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention