EN
  • EN
  • DE

C631202050

Part No C631202050
Manufacturer Belden Inc.
Catalog Modular Cables
Description PIGTAIL-A CAT6+ CMR RED 50FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1017770-C631202050
Ultra Librarian 3D Model Ultra Librarian C631202050 CAD Model

Description

The cable assembly with the Win Source Part Number 1017770-C631202050 is a modular cable used in electronic components.

  • Manufacturer: Belden Inc.
  • Category: Cable Assemblies - Modular Cables
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS: 8544.42.1000
  • MSL: Not Applicable

You May Also Be Interested in

Assmann WSW Components
CABLE MOD 8P8C PLUG-CABLE 3.28' / Cable Assembly, Gold Plated
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 50'
Lowest to $25.3277
Tripp Lite
CABLE PATCH CAT5E BLUE 2' / Cable Assembly UTP Patch Cord 0.61m 28AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28' / Cable Assembly Cord Set 1m RJ-45 to RJ-45 8 to 8 POS RCP-PL
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Lowest to $65.9990
Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 10FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess