EN
  • EN
  • DE

83504 002500

Part No 83504 002500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 4COND 24AWG SHLD / 4 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Fluorinated Ethylene-Propylene (FEP), Plenum
Jacket (Insulation) Diameter 0.144" (3.66mm)
Shield Type Foil, Braid
Length 500.0' (152.4m)
Jacket Color Red
Ratings UL Style CMP
Voltage 300 V
Temperature Range - Operating -70°C ~ 200°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.0140" (0.356mm)
Conductor Insulation Fluorinated Ethylene-Propylene (FEP)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 85%
Base Product Number 83504
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL6315-500
Standard Package 500
Win Source Part Number 1041171-83504 002500
Ultra Librarian 3D Model Ultra Librarian 83504 002500 CAD Model

Description

The 1041171-83504 002500 is a Multi-Conductor Cable from Belden Inc.

  • Package Type: Spool
  • Length: 500.0' (152.4m)
  • Cable Type: Multi-Conductor
  • Purpose: Audio, Control, and Instrumentation
  • Voltage: 300V
  • Conductors: 4
  • Standard Package: 500
  • Ratings: UL Style CMP
  • Shield Material: Aluminum, Copper, Tinned
  • Conductor Strand: 7/32
  • Conductor Material: Copper, Tinned
  • Jacket (insulation) Material: Fluorinated Ethylene-Propylene (FEP), Plenum
  • Jacket (insulation) Diameter: 0.144 inches (3.66mm)
  • Shield Type: Foil, Braid
  • Jacket Color: Red
  • Conductor Insulation: Fluorinated Ethylene-Propylene (FEP)
  • Jacket (insulation) Thickness: 0.0140 inches (0.356mm)
  • Shield Coverage: 100%, 85%
  • Temperature Range: -70°C to 200°C
  • MSL Level: Not applicable
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess