EN
  • EN
  • DE

49956A 060S2

Part No 49956A 060S2
Manufacturer Belden Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly, Male/Female D-Sub, 36 Position Super Shield, 10 Foot, Chrome
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Cable Length 3.048 m
Connector Type A D-Sub, Plug
Connector Type B D-Sub, Receptacle
Gender Male to Female
Insulation Material PVC
Length 3.048 m
Mount Cable
Number of Conductors 36
Number of Contacts 37
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 300 V
Voltage Rating (DC) 300 V
Weight 848.217732 g
Wire/Cable Gauge 24 AWG
Win Source Part Number 1041827-49956A 060S2
Categories Cables, Wires Fiber Optic Cables
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 49956A 060S2 CAD Model

Description

The Belden Inc. 1041827-49956A 060S2 cable is a D-Sub, male to female connector cable with 37 contacts.

  • Connector Type: D-Sub
  • Connector Gender: Male to Female
  • Contacts: 37
  • Cable Length: 3.048 m
  • Voltage Rating: 300 V
  • Approvals: UL
  • Insulation Material: PVC
  • Conductors: 36
  • Wire/Cable Gauge: 24 AWG
  • Mounting: Cable
  • Weight: 848.217732 g
  • RoHS Compliant: Yes
  • SVHC REACH Status: No SVHC
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Samtec Inc.
RF Cable Assemblies
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess