EN
  • EN
  • DE

ZXC002DAAGQB

Part No ZXC002DAAGQB
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 413759-ZXC002DAAGQB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXC002DAAGQB CAD Model

Description

The ZXC002DAAGQB is a DC-DC converter module manufactured by Bel Power Solutions. Similar to other converters in the ZXC series, it is designed to efficiently convert a DC input voltage to a regulated DC output voltage. It is a component commonly used in various electronic systems needing a stable power supply.

Applications

  • Telecommunications Systems: Used in powering communication infrastructure equipment.
  • Industrial Control Systems: Powers sensors, actuators, and controllers in automation applications.
  • Data Processing Equipment: Integrated into servers, storage devices, and other IT hardware.
  • Medical Devices: Provides isolated and regulated power for patient monitoring and diagnostic equipment.
  • Aerospace Applications: Suitable for use in avionics systems requiring reliable power conversion.
  • Renewable Energy Systems: Used in solar inverters and other renewable energy power conversion applications.

Features

  • High Efficiency Conversion: Maximizes power delivery while minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Supports a variety of DC input voltages.
  • Precise Output Voltage Regulation: Maintains a stable output voltage despite variations in input voltage or load.
  • Input Undervoltage Lockout (UVLO): Prevents operation below a minimum input voltage.
  • Output Overvoltage Protection (OVP): Protects the load from excessive voltage.
  • Output Overcurrent Protection (OCP): Limits the output current to prevent damage from overloads.
  • Short Circuit Protection (SCP): Protects the converter from damage in the event of a short circuit.

Benefits

  • Increased System Reliability: Stable and regulated power ensures consistent operation of downstream components.
  • Reduced Energy Consumption: High efficiency minimizes power waste and lowers operating costs.
  • Enhanced System Protection: Built-in protection features prevent damage from various fault conditions.
  • Simplified Design and Integration: Modular design simplifies power system design.
  • Compliance with Safety Standards: Designed to meet relevant safety and regulatory requirements.

Additional Details

The ZXC002DAAGQB likely has a compact form factor for high power density. The specific input and output voltage and current ratings, as well as isolation voltage, are crucial parameters found in the manufacturer's datasheet. It is likely designed with surface mount technology (SMT) for automated assembly. The operating temperature range is an important consideration for application suitability. Thermal management techniques, such as heat sinking, may be required depending on the application and operating conditions. It is highly probable that this converter is RoHS compliant.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,648 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess