The V7AH-07C150 is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to provide overcurrent protection in a wide variety of applications.
Applications
- Power supplies
- Battery chargers
- Consumer electronics
- Industrial equipment
- Lighting systems
Features
- Surface mount design
- Compact size
- Fast acting
- RoHS compliant
- High inrush current withstanding capability
Benefits
- Provides reliable overcurrent protection
- Easy to install
- Saves board space
- Helps prevent damage to equipment
- Complies with environmental regulations
Additional Details
This fuse has a voltage rating of 125V AC/DC and a current rating of 7A. The interrupting rating is 50A @ 125V AC/DC. It operates within a temperature range of -55°C to +125°C. The V7AH series are constructed using ceramic bodies. The compact size makes it ideal for high-density PCB designs.
The V7AH-07C150 offers superior inrush current withstanding compared to standard surface mount fuses, making it suitable for circuits with high transient currents. Its fast acting characteristic ensures quick response to overcurrent events, minimizing potential damage. Its robust construction and wide operating temperature range make it a reliable choice for various industrial and consumer applications.