EN
  • EN
  • DE

SPL53-1024

Part No SPL53-1024
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964723-SPL53-1024
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPL53-1024 CAD Model

Description

The SPL53-1024 is a power inductor manufactured by Bel Fuse Inc. It is designed for use in DC-DC converters and power supply circuits where high efficiency and low core loss are critical. The inductor is characterized by its shielded construction, which minimizes electromagnetic interference (EMI), and its compact size, making it suitable for space-constrained applications.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to store and release energy.
  • Power supplies: Employed in power supply circuits for filtering and energy storage.
  • Point-of-Load (POL) regulators: Provides efficient power conversion at the point of load.
  • LED lighting: Used in LED driver circuits to regulate current and voltage.
  • Portable devices: Suitable for use in smartphones, tablets, and other portable devices where size and efficiency are important.

Features:

  • Shielded construction: Minimizes EMI and reduces noise in sensitive circuits.
  • Low core loss: Provides high efficiency in power conversion applications.
  • High saturation current: Allows for handling high current loads without performance degradation.
  • Compact size: Small footprint for space-constrained applications.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved efficiency: Low core loss minimizes energy losses in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • High current handling capability: Capable of handling high current loads without saturation.
  • Space-saving design: Compact size allows for integration into small form factor devices.
  • Enhanced reliability: Robust design ensures reliable performance in demanding applications.

Technical Specifications:

  • Inductance: 1000 µH (1024 likely indicates 1000uH, check datasheet to confirm)
  • Saturation Current: Consult datasheet.
  • DC Resistance (DCR): Consult datasheet.
  • Shielding: Shielded
  • Package: SMD (Surface Mount Device) - specific dimensions will vary by series and should be verified.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess