EN
  • EN
  • DE

G18-48NV-051

Part No G18-48NV-051
Manufacturer Bel Fuse Inc.
Catalog Unclassified
Description G18-48NV-051 /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Series *
Package Bulk
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Other Names 2266-G18-48NV-051
Standard Package 1
Win Source Part Number 1060102-G18-48NV-051
Ultra Librarian 3D Model Ultra Librarian G18-48NV-051 CAD Model

Description

The G18-48NV-051 is a Power Entry Module manufactured by Bel Fuse Inc. This module integrates several functions, typically including an inlet, fuse holder, and voltage selector, into a single unit. It is designed to simplify the power entry process for electronic equipment while ensuring safety and compliance with regulatory standards.

Applications

  • Power supplies for industrial equipment.
  • Medical devices requiring reliable power entry.
  • Networking equipment such as routers and switches.
  • Test and measurement instruments.
  • Various electronic devices needing a standardized power connection.

Features

  • Integrated Power Inlet: Provides a standardized connection for AC power.
  • Fuse Holder: Protects the equipment from overcurrent conditions.
  • Voltage Selector (Optional): Allows for compatibility with different AC voltage standards.
  • Compact Design: Integrates multiple functions into a single module, saving space.
  • Safety Approvals: Complies with relevant safety standards (e.g., UL, VDE, CE).

Benefits

  • Simplified Power Entry: Streamlines the power connection process, reducing assembly time and costs.
  • Enhanced Safety: Integrated fuse holder provides overcurrent protection, safeguarding equipment and users.
  • Improved Reliability: Robust design and compliance with safety standards ensure reliable performance.
  • Reduced Component Count: Integration of multiple functions reduces the number of components required, simplifying the design.
  • Global Compatibility: Voltage selector (if present) allows for use in different regions with varying AC voltage standards.

Additional Details

The G18-48NV-051 power entry module is designed to meet various international safety standards. The specific fuse rating and voltage selection range will vary depending on the specific configuration. It is important to consult the manufacturer's datasheet to ensure proper application and compliance with regulatory requirements. This power entry module is suitable for a wide range of electronic equipment where a safe and reliable power connection is essential. Some models may also include an EMC filter for reduced electromagnetic interference.

You May Also Be Interested in

Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $2.6126
Others
Lowest to $0.0520
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess