EN
  • EN
  • DE

SSQ 5/5K

Part No SSQ 5/5K
Manufacturer Bel Fuse Inc.
Catalog Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Bel Fuse Inc.
Series SSQ
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 5 A
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Response Time Fast Blow
Package / Case 2-SMD, Square End Block
Breaking Capacity @ Rated Voltage 50A AC, 300A DC
Melting I2t 8.8
Approval Agency CE, CSA, cULus
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm)
DC Cold Resistance 0.013 Ohms
Other Names 0679-5000-05,SSQ5/5K,SSQ 5/5K
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1302247-SSQ 5/5K
Ultra Librarian 3D Model Ultra Librarian SSQ 5/5K CAD Model

Description

The SSQ 5/5K is a radial leaded fuse from Bel Fuse Inc., designed for overcurrent protection in various electronic circuits. This fuse is part of the SSQ series, known for its reliable performance and compact design. The "5/5K" likely refers to the fusing current or a specific model within the series, but without additional information it is difficult to be certain. Generally, these fuses are used to protect circuits from damage caused by excessive current.

Applications

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Industrial equipment
  • Lighting systems
  • Medical devices

Features

  • Radial leaded package: Allows for easy through-hole mounting on PCBs.
  • Fast-acting or time-delay characteristics (depending on the specific model): Provides flexibility in overcurrent protection.
  • Ceramic or glass body (depending on the specific model): Offers good insulation and thermal properties.
  • High interrupting rating: Can safely interrupt high fault currents.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Compact Size: Saves space in densely packed circuits.

Benefits

  • Overcurrent protection: Prevents damage to sensitive electronic components caused by excessive current.
  • Improved safety: Reduces the risk of fire or electrical hazards.
  • Enhanced reliability: Improves the overall reliability and lifespan of electronic devices.
  • Easy to install: Simple to mount on PCBs using through-hole soldering.
  • Cost-effective protection: Provides a cost-efficient solution for overcurrent protection.

Additional Details

The SSQ 5/5K has a specific current rating and voltage rating. It's crucial to consult the Bel Fuse datasheet for the exact specifications of this specific fuse model, including the interrupting rating, resistance, and operating temperature range. The datasheet will also specify whether it's a fast-acting or time-delay fuse. The radial leaded package makes it easy to install and replace. This fuse provides robust and reliable overcurrent protection for a wide range of applications.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
1A 32V Fuse Surface Mount 0603
Lowest to $0.0323
Draloric
FUSE BOARD MOUNT 1.5A 32VDC 0805
Lowest to $1.6008
Eaton Bussmann
BUSS MIDGET FUSE FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE AUTOMOTIVE 15A 32VDC BLADE
Need more? Email Us
Eaton Bussmann
12KV 20AMP 2\
Need more? Email Us
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 35A 480VAC 300VDC
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
5A 32V Fuse Surface Mount 1206
Lowest to $0.0529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess