EN
  • EN
  • DE

JFC1206-1500FS

Part No JFC1206-1500FS
Manufacturer Shenzhen JDT Fuse Industrial Co., Ltd
Catalog Fuses
Description 5A 32V Fuse Surface Mount 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 1206
Melting I2t 2.89
Interrupt Rating 50A
Operating Temperature -55℃~+125℃
Type Surface Mount Fuse
Current Rating 5A
Voltage Rating (DC) 32V
Ultra Librarian 3D Model Ultra Librarian JFC1206-1500FS CAD Model

Description

Product Overview

The 02DZ5.6-Y Zener diode is optimized to deliver a Zener voltage of 5.6V. It's designed for use in circuits that need robust voltage regulation and overvoltage protection.

Features and Benefits

  • Precise 5.6V Zener voltage
  • Durable and long-lasting construction
  • Compact form factor for space-constrained designs
  • Reliable performance under varied conditions

Applications

  • Stable voltage regulation in power circuits
  • Reference voltage maintenance in critical systems
  • Overvoltage and transient suppression
  • Signal conditioning applications

This Zener diode is a fundamental part of any electronic setup that values precise voltage control and compact design.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 300A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 5A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 40A 32VDC BLADE MAX
Need more? Email Us
Littelfuse Inc.
0695025.PXP Littelfuse Automotive Fuses 25A 32V TIME DELAY datasheet, inventory, & pricing.
Lowest to $0.8441
Eaton Bussmann
FUSE CERAMIC 8A 600VAC 170VDC
Need more? Email Us
Bel Fuse Inc.
8A Fuse Surface Mount 1206
Lowest to $0.8121
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us
Eaton Bussmann
FUSE CERM 20A 600VAC 170VDC RAD
Need more? Email Us
Eaton Bussmann
BUSS MIDGET FUSE FAST ACTING
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0529 $50.2550
2,305+ $0.0434 $100.0370
3,565+ $0.0421 $150.0865
4,915+ $0.0407 $200.0405
6,350+ $0.0394 $250.1900
8,500+ $0.0353 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess